TE Connectivity Automotive Headers 963042-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 54 Number of Rows : 3 Number of Signal Positions : 54 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Profile Height from PCB : 22.1 MM  [.87 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Locking Interface : Without Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 125 Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 54 Number of Rows : 3 Number of Signal Positions : 54 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Profile Height from PCB : 22.1 MM  [.87 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Locking Interface : Without Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 125 Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 963042-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
963042-1
Automotive Headers 963042-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 54 Number of Rows : 3 Number of Signal Positions : 54 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Profile Height from PCB : 22.1 MM  [.87 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Locking Interface : Without Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 125 Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 54
  • Number of Rows : 3
  • Number of Signal Positions : 54
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Profile Height from PCB : 22.1 MM  [.87 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94-HB

Mechanical Attachment


  • Locking Interface : Without
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 125
  • Packaging Type : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : No
  • Sealable : No
  • Shielded : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 963042-1
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 1-1447232-7 - Powell Electronics, Inc.
Specs
Connector Type Automotive Connector
View Details
4 suppliers
Automotive Connectors - 1961507 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details