TE Connectivity Rectangular Connectors - 963904-1 963904-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connectors - 963904-1 - 908778-963904-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 963904-1
908778-963904-1
Rectangular Connectors - 963904-1 908778-963904-1
Manufacturer: TE Connectivity Win Source Part Number: 908778-963904-1 Series: Micro Timer II Features: Tab Contact Tin 17-20 AWG Crimp Package: Reel - TR Family Name: 963904 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A121549DKR, A121549DKRINACTIVE, A121549DKR-ND, A121549TR, -963904-1-LSI, 963904-1-ND, A121549CT

Manufacturer: TE Connectivity
Win Source Part Number: 908778-963904-1
Series: Micro Timer II
Features: Tab Contact Tin 17-20 AWG Crimp
Package: Reel - TR
Family Name: 963904
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A121549DKR, A121549DKRINACTIVE, A121549DKR-ND, A121549TR, -963904-1-LSI, 963904-1-ND, A121549CT

Buy Now Datasheet
Singapore, Singapore
10A Electronic Connector
332-963904-1
10A Electronic Connector 332-963904-1
Signal Pin, Crimp, Male, 10A, 18-20AWG, Straight Product overview: 963904-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-963904-1 can be used for catalog matching and distributor lookup.

Signal Pin, Crimp, Male, 10A, 18-20AWG, Straight Product overview: 963904-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-963904-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A121549TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A121549TR-ND
Rectangular Connector Contacts A121549TR-ND
Tab Contact Tin 17-20 AWG Crimp

Tab Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A121549CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A121549CT-ND
Rectangular Connector Contacts A121549CT-ND
Tab Contact Tin 17-20 AWG Crimp

Tab Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Contact, Pin, Crimp, 20-18Awg; Product Range Amp - Te Connectivity - 70AH3073 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20-18Awg; Product Range Amp - Te Connectivity
70AH3073
Contact, Pin, Crimp, 20-18Awg; Product Range Amp - Te Connectivity 70AH3073
CONTACT, PIN, CRIMP, 20-18AWG; Product Range:Micro Timer II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP Micro Timer II Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20-18AWG; Product Range:Micro Timer II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP Micro Timer II Series Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 963904-1 908778-963904-1 332-963904-1 A121549TR-ND 70AH3073
Product Name Rectangular Connectors - 963904-1 10A Electronic Connector Rectangular Connector Contacts Contact, Pin, Crimp, 20-18Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products