TE Connectivity Automotive Headers 963357-4

Description
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 41.1 MM  [1.358 INCH ] Connector Width : 20 MM  [.787 INCH ] Profile Height from PCB : 18.3 MM  [.72 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 929504 Packaging Features Packaging Quantity : 504 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 41.1 MM  [1.358 INCH ] Connector Width : 20 MM  [.787 INCH ] Profile Height from PCB : 18.3 MM  [.72 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 929504 Packaging Features Packaging Quantity : 504 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 963357-4 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
963357-4
Automotive Headers 963357-4
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 41.1 MM  [1.358 INCH ] Connector Width : 20 MM  [.787 INCH ] Profile Height from PCB : 18.3 MM  [.72 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 929504 Packaging Features Packaging Quantity : 504 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector & Keying Code : None
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • Number of Sections : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 41.1 MM  [1.358 INCH ]
  • Connector Width : 20 MM  [.787 INCH ]
  • Profile Height from PCB : 18.3 MM  [.72 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Other


  • Interface Number : 929504

Packaging Features


  • Packaging Quantity : 504

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Automotive Connectors - 9097283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9097283
Automotive Connectors 9097283
TE Connectivity 963357-4

TE Connectivity 963357-4

Supplier's Site
Automotive Connectors - 1648411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1648411
Automotive Connectors 1648411
TE Connectivity 963357-4

TE Connectivity 963357-4

Supplier's Site
Headers, Male Pins - A122931-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122931-ND
Headers, Male Pins A122931-ND
"Connector Header Through Hole 10 position 0.197"" (5.00mm)"

"Connector Header Through Hole 10 position 0.197"" (5.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors 2X 5P MESSERLEISTE - 792-963357-4 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 2X 5P MESSERLEISTE
792-963357-4
Automotive Connectors 2X 5P MESSERLEISTE 792-963357-4
Automotive Connectors 2X 5P MESSERLEISTE

Automotive Connectors 2X 5P MESSERLEISTE

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 963357-4 9097283 A122931-ND 963357-4 792-963357-4
Product Name Automotive Headers Automotive Connectors Headers, Male Pins Automotive Connectors 2X 5P MESSERLEISTE
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Plug Automotive Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data