TE Connectivity Automotive Headers 963574-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 39 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 39 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.6 MM , 2.8 MM  [.11 INCH , .063 INCH ] Dimensions Product Length : 91 MM  [3.549 INCH ] Product Width : 24.8 MM  [3.58 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 14 Voltage Rating (Max) (VDC) : 14 Housing Features Centerline (Pitch) : 3 MM , 5 MM  [.197 INCH , .118 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Locking Interface : Without Mounting Holes : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [158 DEGF , 149 DEGF , 176 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 39 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 39 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.6 MM , 2.8 MM  [.11 INCH , .063 INCH ] Dimensions Product Length : 91 MM  [3.549 INCH ] Product Width : 24.8 MM  [3.58 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 14 Voltage Rating (Max) (VDC) : 14 Housing Features Centerline (Pitch) : 3 MM , 5 MM  [.197 INCH , .118 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Locking Interface : Without Mounting Holes : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [158 DEGF , 149 DEGF , 176 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 963574-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
963574-2
Automotive Headers 963574-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 39 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 39 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.6 MM , 2.8 MM  [.11 INCH , .063 INCH ] Dimensions Product Length : 91 MM  [3.549 INCH ] Product Width : 24.8 MM  [3.58 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 14 Voltage Rating (Max) (VDC) : 14 Housing Features Centerline (Pitch) : 3 MM , 5 MM  [.197 INCH , .118 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Locking Interface : Without Mounting Holes : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [158 DEGF , 149 DEGF , 176 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 39
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 39
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 1.6 MM , 2.8 MM  [.11 INCH , .063 INCH ]

Dimensions


  • Product Length : 91 MM  [3.549 INCH ]
  • Product Width : 24.8 MM  [3.58 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 14
  • Voltage Rating (Max) (VDC) : 14

Housing Features


  • Centerline (Pitch) : 3 MM , 5 MM  [.197 INCH , .118 INCH ]

Industry Standards


  • UL Flammability Rating : None

Mechanical Attachment


  • Locking Interface : Without
  • Mounting Holes : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 80 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [158 DEGF , 149 DEGF , 176 DEGF , 167 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 963574-2
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Automotive Headers - 1-2399610-4 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Rectangular Connector Housings - 17-1-1719393-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
3 suppliers