TE Connectivity Rectangular Connector Contacts 962942-1

Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A122189TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122189TR-ND
Rectangular Connector Contacts A122189TR-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A122189CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122189CT-ND
Rectangular Connector Contacts A122189CT-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Mt2 Rec 1.6 Contact Src Sn Amp - Te Connectivity - 47W8735 - Newark, An Avnet Company
Chicago, IL, United States
Mt2 Rec 1.6 Contact Src Sn Amp - Te Connectivity
47W8735
Mt2 Rec 1.6 Contact Src Sn Amp - Te Connectivity 47W8735
MT2 REC 1.6 Contact SRC Sn

MT2 REC 1.6 Contact SRC Sn

Supplier's Site
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 72W2672 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
72W2672
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 72W2672
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro-Timer II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro-Timer II Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro-Timer II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro-Timer II Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122189TR-ND 47W8735 72W2672
Product Name Rectangular Connector Contacts Mt2 Rec 1.6 Contact Src Sn Amp - Te Connectivity Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details