TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 964972-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334139-964972-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bag Number of Positions: 1 Accessory Type: Wire Seal For Use With/Related Products: MCP Series Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.4590 Other Part Number: -964972-1-SI,9649721 ,-964972-1-LSI,96497 2-1-ND,A106357,-9649 72-1-CSI Base Product Number: 964972 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334139-964972-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bag Number of Positions: 1 Accessory Type: Wire Seal For Use With/Related Products: MCP Series Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.4590 Other Part Number: -964972-1-SI,9649721 ,-964972-1-LSI,96497 2-1-ND,A106357,-9649 72-1-CSI Base Product Number: 964972 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories - 1334139-964972-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
1334139-964972-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 1334139-964972-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334139-964972-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bag Number of Positions: 1 Accessory Type: Wire Seal For Use With/Related Products: MCP Series Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.4590 Other Part Number: -964972-1-SI,9649721 ,-964972-1-LSI,96497 2-1-ND,A106357,-9649 72-1-CSI Base Product Number: 964972 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334139-964972-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Packaging: Bag
Number of Positions: 1
Accessory Type: Wire Seal
For Use With/Related Products: MCP Series
Standard Package: 20,000
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.4590
Other Part Number: -964972-1-SI,9649721,-964972-1-LSI,964972-1-ND,A106357,-964972-1-CSI
Base Product Number: 964972
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rectangular Connector Accessories - A106357-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A106357-ND
Rectangular Connector Accessories A106357-ND
Connector Wire Seal For MCP Series

Connector Wire Seal For MCP Series

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334139-964972-1 A106357-ND 964972-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details