Socket Contact Tin 17-20 AWG Crimp Power
CONN SOCKET 17-20AWG CRIMP TIN
Manufacturer: TE Connectivity
Win Source Part Number: 850101-964284-1
Series: Junior Power Timer
Features: Contact
Package: Reel - TR
Family Name: 964284
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -964284-1-CSI, -964284-1-LSI
Signal & Power Contact, Female, Crimp, 17-20AWG, 30A, Tin Product overview: 964284-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964284-1 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-964284-1TR-ND | 850101-964284-1 | 332-964284-1 |
| Product Name | Rectangular Connector Contacts | Rectangular Connectors - 964284-1 | 30A Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |