Socket Contact Tin 17-20 AWG Crimp
Socket Contact Tin 17-20 AWG Crimp
Female Signal Crimp Connector, Tin Plated Copper, 17-20AWG Product overview: 962876-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-962876-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 908777-962876-2
Series: Micro Timer II
Features: Socket Contact Tin 17-20 AWG Crimp
Package: Reel - TR
Family Name: 962876
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 9628762, A105121CT, A105121DKR-ND, -962876-2-CSI, A105121TR, A105121DKRINACTIVE, 2266-962876-2TR, A105121DKR, 962876-2-ND, -962876-2-LSI, -962876-2-SI
Connectors
Contact, Micro-Timer II Series, Socket, 20 AWG, 17 AWG, Crimp, Copper RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A105121CT-ND | 332-962876-2 | 908777-962876-2 | 962876-2 | 35X2897 |
| Product Name | Rectangular Connector Contacts | Electronic Connector | Rectangular Connectors - 962876-2 | Contact, Micro-Timer Ii Series, Socket, 20 Awg, 17 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |