2,5 MMD SOCKET CONTACT Product overview: 962982-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-962982-1 can be used for catalog matching and distributor lookup.
Socket Contact 14-16 AWG Size 2.5mm Crimp Tin
Connectors
CONTACT, SOCKET, CRIMP, 13 AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Wire Size AWG Min:17AWG; For Use With:AMP Automotive Housing Connectors; Contact Plating:Tin RoHS Compliant: Yes
CONTACT SOCKET 14-16AWG CRIMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-962982-1 | 962982-1-ND | 962982-1 | 18AH1190 | 962982-1 |
| Product Name | Electronic Connector | Circular Connector Contacts | Contact, Socket, Crimp, 13 Awg; Product Range Amp - Te Connectivity | Circular Connector Contacts | |
| Gender | Female / Jack |