TE Connectivity Automotive Headers 963063-1

Description
Body Features Connector & Keying Code : 8 Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 55 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 3 MM  [.11 INCH ] Dimensions Connector Length : 137 MM  [5.39 INCH ] Connector Width : 137 MM  [5.39 INCH ] Profile Height from PCB : 35 MM  [1.37 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.19 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 963534 Packaging Features Packaging Method : Carton Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 8 Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 55 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 3 MM  [.11 INCH ] Dimensions Connector Length : 137 MM  [5.39 INCH ] Connector Width : 137 MM  [5.39 INCH ] Profile Height from PCB : 35 MM  [1.37 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.19 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 963534 Packaging Features Packaging Method : Carton Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 963063-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
963063-1
Automotive Headers 963063-1
Body Features Connector & Keying Code : 8 Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 55 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 3 MM  [.11 INCH ] Dimensions Connector Length : 137 MM  [5.39 INCH ] Connector Width : 137 MM  [5.39 INCH ] Profile Height from PCB : 35 MM  [1.37 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.19 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 963534 Packaging Features Packaging Method : Carton Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : 8
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 55
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 55
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.03 INCH ]
  • Mating Tab Width : 3 MM  [.11 INCH ]

Dimensions


  • Connector Length : 137 MM  [5.39 INCH ]
  • Connector Width : 137 MM  [5.39 INCH ]
  • Profile Height from PCB : 35 MM  [1.37 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.19 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Other


  • Interface Number : 963534

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Automotive Connectors - 1647198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1647198
Automotive Connectors 1647198
TE Connectivity 963063-1

TE Connectivity 963063-1

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
316-963063-1
Electronic Connector 316-963063-1
55 Pos 5mm RA Solder Header, Signal, Wire-to-Board, Male Pin Product overview: 963063-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-963063-1 can be used for catalog matching and distributor lookup.

55 Pos 5mm RA Solder Header, Signal, Wire-to-Board, Male Pin Product overview: 963063-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-963063-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - 963063-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
963063-1-ND
Headers, Male Pins 963063-1-ND
"Connector Header Through Hole, Right Angle 55 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 55 position 0.197"" (5.00mm)"

Buy Now Datasheet
Rectangular Power Connector, Junior Timer Series, Through Hole, Header, 55, 2.5 Mm, Pin Rohs Compliant Amp - Te Connectivity - 74T0958 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Junior Timer Series, Through Hole, Header, 55, 2.5 Mm, Pin Rohs Compliant Amp - Te Connectivity
74T0958
Rectangular Power Connector, Junior Timer Series, Through Hole, Header, 55, 2.5 Mm, Pin Rohs Compliant Amp - Te Connectivity 74T0958
Rectangular Power Connector, Junior Timer Series, Through Hole, Header, 55, 2.5 mm, Pin RoHS Compliant: Yes

Rectangular Power Connector, Junior Timer Series, Through Hole, Header, 55, 2.5 mm, Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 963063-1 1647198 963063-1 316-963063-1 963063-1-ND 74T0958
Product Name Automotive Headers Automotive Connectors Electronic Connector Headers, Male Pins Rectangular Power Connector, Junior Timer Series, Through Hole, Header, 55, 2.5 Mm, Pin Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data