Tab Contact Tin 18-20 AWG Crimp Stamped
Tab Contact Tin 18-20 AWG Crimp Stamped
Male Signal Tab Terminal, 1.6x0.6mm, Crimp, 17-20AWG, Tin/Copper/Ferrite Product overview: 964269-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964269-2 can be used for catalog matching and distributor lookup.
Connectors
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333729-964269-2
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 964269-2-ND,-964269-
Base Product Number: 964269
RoHS Status: RoHS Compliant
TAB CONTACT1,6X0,6 ROHS COMPLIANT: YES
CONTACT, PIN, 20-17AWG, CRIMP; Product Range:MCP1.5K Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:20AWG; Contact Material:Copper, Iron; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A124980TR-ND | 332-964269-2 | 964269-2 | 1333729-964269-2 | 43K5456 | 23AH2815 |
| Product Name | Rectangular Connector Contacts | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Tab Contact1,6X0,6 Rohs Compliant Amp - Te Connectivity | Contact, Pin, 20-17Awg, Crimp; Product Range Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |