TE Connectivity Rectangular Connector Contacts 964202-1

Description
Socket Contact Tin 13-17 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 13-17 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A104121TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104121TR-ND
Rectangular Connector Contacts A104121TR-ND
Socket Contact Tin 13-17 AWG Crimp

Socket Contact Tin 13-17 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A104121CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104121CT-ND
Rectangular Connector Contacts A104121CT-ND
Socket Contact Tin 13-17 AWG Crimp

Socket Contact Tin 13-17 AWG Crimp

Buy Now Datasheet
Contacts - 964202-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
964202-1
Contacts 964202-1
STD TIMER CONTACT

STD TIMER CONTACT

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333739-964202-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333739-964202-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333739-964202-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333739-964202-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A104121TR,-964202-1- CSI,-964202-1-SI,A10 4121CT,9642021,96420 2-1-ND,-964202-1-LSI Base Product Number: 964202 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333739-964202-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 13-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A104121TR,-964202-1-CSI,-964202-1-SI,A104121CT,9642021,964202-1-ND,-964202-1-LSI
Base Product Number: 964202
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-964202-1
Automotive Electronic Connector 332-964202-1
Contact SKT Crimp ST Cable Mount 13-17AWG Reel Automotive Product overview: 964202-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964202-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 13-17AWG Reel Automotive Product overview: 964202-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964202-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Std-Timer Kontakt Rohs Compliant Amp - Te Connectivity - 17H0131 - Newark, An Avnet Company
Chicago, IL, United States
Std-Timer Kontakt Rohs Compliant Amp - Te Connectivity
17H0131
Std-Timer Kontakt Rohs Compliant Amp - Te Connectivity 17H0131
STD-TIMER KONTAKT ROHS COMPLIANT: YES

STD-TIMER KONTAKT ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Socket, Crimp, 13Awg Rohs Compliant Amp - Te Connectivity - 75AJ3587 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 13Awg Rohs Compliant Amp - Te Connectivity
75AJ3587
Automotive Contact, Socket, Crimp, 13Awg Rohs Compliant Amp - Te Connectivity 75AJ3587
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 13AWG ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 13AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104121TR-ND 964202-1 1333739-964202-1 332-964202-1 17H0131 75AJ3587
Product Name Rectangular Connector Contacts Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Electronic Connector Std-Timer Kontakt Rohs Compliant Amp - Te Connectivity Automotive Contact, Socket, Crimp, 13Awg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Plastic Connectors - Redel P Series - LEMO USA, Inc.
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details