TE Connectivity Automotive, Truck, Bus, & Off-Road Headers 963578-1

Description
Body Features Color : Black Configuration Features Number of Positions : 39 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 35 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 2.8 MM , 1.6 MM  [.11 INCH , .063 INCH ] Dimensions Length : 91 MM  [.6942 INCH ] Profile Height from PCB : 17.8 MM  [.701 INCH ] Width : 25.5 MM  [3.549 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 14 Voltage Rating (Max) (VDC) : 14 Housing Features Centerline (Pitch) : 3 MM , 5 MM  [.197 INCH , .118 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Locking Interface : Without Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 208 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [158 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Color : Black Configuration Features Number of Positions : 39 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 35 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 2.8 MM , 1.6 MM  [.11 INCH , .063 INCH ] Dimensions Length : 91 MM  [.6942 INCH ] Profile Height from PCB : 17.8 MM  [.701 INCH ] Width : 25.5 MM  [3.549 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 14 Voltage Rating (Max) (VDC) : 14 Housing Features Centerline (Pitch) : 3 MM , 5 MM  [.197 INCH , .118 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Locking Interface : Without Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 208 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [158 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Headers - 963578-1 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Headers
963578-1
Automotive, Truck, Bus, & Off-Road Headers 963578-1
Body Features Color : Black Configuration Features Number of Positions : 39 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 35 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 2.8 MM , 1.6 MM  [.11 INCH , .063 INCH ] Dimensions Length : 91 MM  [.6942 INCH ] Profile Height from PCB : 17.8 MM  [.701 INCH ] Width : 25.5 MM  [3.549 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 14 Voltage Rating (Max) (VDC) : 14 Housing Features Centerline (Pitch) : 3 MM , 5 MM  [.197 INCH , .118 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Locking Interface : Without Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 208 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [158 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Color : Black

Configuration Features


  • Number of Positions : 39
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 35

Contact Features


  • Interface Plating : Tin (Sn)
  • Tab Thickness : .8 MM  [.031 INCH ]
  • Tab Width : 2.8 MM , 1.6 MM  [.11 INCH , .063 INCH ]

Dimensions


  • Length : 91 MM  [.6942 INCH ]
  • Profile Height from PCB : 17.8 MM  [.701 INCH ]
  • Width : 25.5 MM  [3.549 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 14
  • Voltage Rating (Max) (VDC) : 14

Housing Features


  • Centerline (Pitch) : 3 MM , 5 MM  [.197 INCH , .118 INCH ]

Industry Standards


  • UL Flammability Rating : None

Mechanical Attachment


  • Locking Interface : Without
  • Mounting Holes : With
  • Mounting Orientation : Horizontal/90°
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 208

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : Yes
  • Sealable : No
  • Shielded : No

Termination Features


  • Termination Method : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [158 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 963578-1
Product Name Automotive, Truck, Bus, & Off-Road Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 340-1-1564407-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Automotive Headers - 1-1718093-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Multi Purpose - 1734-1144-2-ND - DigiKey
Specs
Contact Size (AWG) 16 to 22 AWG
View Details
3 suppliers