TE Connectivity Product Range Amp - Te Connectivity 963357-2.

Description
Product Range:Junior Power Timer Series; No. of Contacts:18Contacts; Contact Material:Brass; Connector Mounting:PCB Mount; Connector Systems:Wire-to-Boar d; Contact Gender:Pin; Contact Plating:Silver Plated Contacts; Gender:Header RoHS Compliant: Yes
Description
Product Range:Junior Power Timer Series; No. of Contacts:18Contacts; Contact Material:Brass; Connector Mounting:PCB Mount; Connector Systems:Wire-to-Boar d; Contact Gender:Pin; Contact Plating:Silver Plated Contacts; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 29AC1931 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
29AC1931
Product Range Amp - Te Connectivity 29AC1931
Product Range:Junior Power Timer Series; No. of Contacts:18Contacts; Contact Material:Brass; Connector Mounting:PCB Mount; Connector Systems:Wire-to-Boar d; Contact Gender:Pin; Contact Plating:Silver Plated Contacts; Gender:Header RoHS Compliant: Yes

Product Range:Junior Power Timer Series; No. of Contacts:18Contacts; Contact Material:Brass; Connector Mounting:PCB Mount; Connector Systems:Wire-to-Board; Contact Gender:Pin; Contact Plating:Silver Plated Contacts; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1931
Product Name Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 180 Housings - 1381 - Anderson Power Products
Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details