TE Connectivity Automotive Electronic Connector 963900-2

Description
Contact PIN Crimp ST Cable Mount 17-20AWG T/R Automotive Product overview: 963900-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-963900-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact PIN Crimp ST Cable Mount 17-20AWG T/R Automotive Product overview: 963900-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-963900-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
332-963900-2
Automotive Electronic Connector 332-963900-2
Contact PIN Crimp ST Cable Mount 17-20AWG T/R Automotive Product overview: 963900-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-963900-2 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 17-20AWG T/R Automotive Product overview: 963900-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-963900-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333703-963900-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333703-963900-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333703-963900-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333703-963900-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -963900-2-LSI Base Product Number: 963900 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333703-963900-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -963900-2-LSI
Base Product Number: 963900
RoHS Status: RoHS Compliant

Buy Now Datasheet
Connectors Unreviewed - 963900-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
963900-2
Connectors Unreviewed 963900-2
MICRO TIM ST1,6X0,6

MICRO TIM ST1,6X0,6

Buy Now
Rectangular Connector Contacts - 17-963900-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-963900-2TR-ND
Rectangular Connector Contacts 17-963900-2TR-ND
Tab Contact Tin 17-20 AWG Crimp

Tab Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Micro Tim St1,6X0,6 Amp - Te Connectivity - 20R0137 - Newark, An Avnet Company
Chicago, IL, United States
Micro Tim St1,6X0,6 Amp - Te Connectivity
20R0137
Micro Tim St1,6X0,6 Amp - Te Connectivity 20R0137
MICRO TIM ST1,6X0,6

MICRO TIM ST1,6X0,6

Supplier's Site
Automotive Contact, Pin, 18Awg, Crimp Rohs Compliant Amp - Te Connectivity - 70AH0821 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, 18Awg, Crimp Rohs Compliant Amp - Te Connectivity
70AH0821
Automotive Contact, Pin, 18Awg, Crimp Rohs Compliant Amp - Te Connectivity 70AH0821
AUTOMOTIVE CONTACT, PIN, 18AWG, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, PIN, 18AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-963900-2 1333703-963900-2 963900-2 17-963900-2TR-ND 20R0137 70AH0821
Product Name Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Connectors Unreviewed Rectangular Connector Contacts Micro Tim St1,6X0,6 Amp - Te Connectivity Automotive Contact, Pin, 18Awg, Crimp Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
SMPTE Hybrid Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
XG4 Flat Cable Connectors - XG4U-1404 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers