TE Connectivity
FFC, FPC (Flat Flexible) Connector Contacts
965927-1
Description
SPLICE F DRAHT+FFC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
SPLICE F DRAHT+FFC
Request a Quote
Email Supplier
Datasheet
Suppliers
Splice F Draht+Ffc Amp - Te Connectivity
76AC1062
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
17-965927-1-ND |
76AC1062 |
|
Product Name
|
FFC, FPC (Flat Flexible) Connector Contacts |
Splice F Draht+Ffc Amp - Te Connectivity |
|
Contact Size (AWG)
|
20 to 24 AWG
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers