Connectors Crimp Contacts, Commercial, Stamped & Formed
Tab Contact Silver 18-20 AWG Crimp Stamped
Tab Contact Silver 18-20 AWG Crimp Stamped
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333560-964269-5
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Stamped
Contact Finish: Silver
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -964269-5-LSI,A12920
Base Product Number: 964269
RoHS Status: RoHS Compliant
AMP MCP 1.5K Header, Male, Crimp, 1.6x0.6mm TAB, Tin Product overview: 964269-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964269-5 can be used for catalog matching and distributor lookup.
Connectors
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes
AUTOMOTIVE CONTACT, PIN, 20-18AWG, CRIMP; Product Range:Timer Connector System Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Bronze RoHS Compliant: Yes
AUTOMOTIVE CONTACT, PIN, 20-18AWG, CRIMP; Product Range:Timer Connector System Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Bronze RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 964269-5 | A129207CT-ND | 1333560-964269-5 | 332-964269-5 | 964269-5 | 18AH1203 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Electronic Connector | Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |