"8 Rectangular Connectors - Housings Receptacle Beige 0.236"" (6.00mm)"
Win Source Part Number: 1365934-962191-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Power Timer
Package: Bulk
Product Status: Active
Base Product Number: 962191
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Beige
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.236" (6.00mm)
Row Spacing: 0.197" (5.00mm)
UN-SEALED CONNECTOR
Connectors
8 Pos Receptacle Housing, Crimp, Wire-to-Device, 5mm Pitch, UL94 HB Product overview: 962191-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-962191-1 can be used for catalog matching and distributor lookup.
AMP FROM TE CONNECTIVITY 962191-1 Connector Housing, Junior Power Timer Series, Receptacle, 8 Ways, 5 mm
| DigiKey | Win Source Electronics | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121388-ND | 1365934-962191-1 | 9097539 | 962191-1 | 340-962191-1 | 792-962191-1 |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Automotive Connectors | Electronic Connector | AMP FROM TE CONNECTIVITY 962191-1 Connector Housing, Junior Power Timer Series, Receptacle, 8 Ways, 5 mm | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |