Signal Contact, Crimp, Female, 17-20AWG, Tin Plated Bronze Product overview: 962876-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-962876-3 can be used for catalog matching and distributor lookup.
Connectors
Socket Contact Gold 17-20 AWG Crimp
Socket Contact Gold 17-20 AWG Crimp
MICRO TIM KONT EDS
CONTACT, SOCKET, CRIMP, 19-17AWG; Product Range:Micro Timer II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; Contact Material:Bronze; Contact Plating:Gold RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-962876-3 | 962876-3 | A123070CT-ND | 20R0090 | 70AH3071 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Micro Tim Kont Eds Amp - Te Connectivity | Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity | |
| Gender | Female / Jack |