TE Connectivity Rectangular Connector Accessories 964971-1

Description
Connector Wire Seal For MCP Series
Request a Quote Datasheet
Description
Connector Wire Seal For MCP Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - A122036-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A122036-ND
Rectangular Connector Accessories A122036-ND
Connector Wire Seal For MCP Series

Connector Wire Seal For MCP Series

Buy Now Datasheet
Connectors - 964971-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
964971-1
Connectors 964971-1
EINZELLEITERDICHTNG

EINZELLEITERDICHTNG

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories - 1334116-964971-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
1334116-964971-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 1334116-964971-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334116-964971-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bag Number of Positions: 1 Accessory Type: Wire Seal For Use With/Related Products: MCP Series Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 3926.90.4590 Other Part Number: -964971-1-CSI,A12203 6,964971-1-ND,-96497 1-1-LSI Base Product Number: 964971 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334116-964971-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Packaging: Bag
Number of Positions: 1
Accessory Type: Wire Seal
For Use With/Related Products: MCP Series
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.4590
Other Part Number: -964971-1-CSI,A122036,964971-1-ND,-964971-1-LSI
Base Product Number: 964971
RoHS Status: RoHS Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122036-ND 964971-1 1334116-964971-1 964971-1
Product Name Rectangular Connector Accessories Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.2110/GN - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details