TE Connectivity Rectangular Connector Contacts 963711-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - 963711-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
963711-1-ND
Rectangular Connector Contacts 963711-1-ND
Socket Contact Tin 17-20 AWG Crimp

Socket Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH1197 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH1197
Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH1197
CONTACT, SOCKET, CRIMP; Product Range:Micro Timer I Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Micro Timer I Series Automotive Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP; Product Range:Micro Timer I Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Micro Timer I Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Micro-Timer Ii Series, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity - 94M5082 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Micro-Timer Ii Series, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity
94M5082
Contact, Micro-Timer Ii Series, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity 94M5082
Contact, Micro-Timer II Series, Crimp, Copper, Tin RoHS Compliant: Yes

Contact, Micro-Timer II Series, Crimp, Copper, Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 963711-1 963711-1-ND 18AH1197 94M5082
Product Name Rectangular Connector Contacts Contact, Socket, Crimp; Product Range Amp - Te Connectivity Contact, Micro-Timer Ii Series, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data