TE Connectivity Circular Connectors - Circular Connectors - Accessories - 965785-1 965785-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 849283-965785-1 Series: 1.5mm/2.5mm System Features: Connector Package: Box Family Name: 965785 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 3923.50.0000 Other Part Number: -965785-1-CSI, A139356, 965785-1-ND, -965785-1-LSI, A122102, A139356INACTIVE, A139356-ND
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 849283-965785-1 Series: 1.5mm/2.5mm System Features: Connector Package: Box Family Name: 965785 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 3923.50.0000 Other Part Number: -965785-1-CSI, A139356, 965785-1-ND, -965785-1-LSI, A122102, A139356INACTIVE, A139356-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Accessories - 965785-1 - 849283-965785-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Accessories - 965785-1
849283-965785-1
Circular Connectors - Circular Connectors - Accessories - 965785-1 849283-965785-1
Manufacturer: TE Connectivity Win Source Part Number: 849283-965785-1 Series: 1.5mm/2.5mm System Features: Connector Package: Box Family Name: 965785 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 3923.50.0000 Other Part Number: -965785-1-CSI, A139356, 965785-1-ND, -965785-1-LSI, A122102, A139356INACTIVE, A139356-ND

Manufacturer: TE Connectivity
Win Source Part Number: 849283-965785-1
Series: 1.5mm/2.5mm System
Features: Connector
Package: Box
Family Name: 965785
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 3923.50.0000
Other Part Number: -965785-1-CSI, A139356, 965785-1-ND, -965785-1-LSI, A122102, A139356INACTIVE, A139356-ND

Buy Now Datasheet
Circular Connector Accessories - A122102-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
A122102-ND
Circular Connector Accessories A122102-ND
Connector Cap (Cover) Black

Connector Cap (Cover) Black

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-965785-1
Automotive Electronic Connector 2026-965785-1
Automotive Connectors ABDECKKAPPE 180GRD Product overview: 965785-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-965785-1 can be used for catalog matching and distributor lookup.

Automotive Connectors ABDECKKAPPE 180GRD Product overview: 965785-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-965785-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Abdeckkappe 180Grd Amp - Te Connectivity - 77AC2337 - Newark, An Avnet Company
Chicago, IL, United States
Abdeckkappe 180Grd Amp - Te Connectivity
77AC2337
Abdeckkappe 180Grd Amp - Te Connectivity 77AC2337
ABDECKKAPPE 180GRD

ABDECKKAPPE 180GRD

Supplier's Site
Circular Connector Accessories - 965785-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Accessories
965785-1
Circular Connector Accessories 965785-1
CONN COVER BLACK

CONN COVER BLACK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 849283-965785-1 A122102-ND 2026-965785-1 965785-1 77AC2337 965785-1
Product Name Circular Connectors - Circular Connectors - Accessories - 965785-1 Circular Connector Accessories Automotive Electronic Connector Abdeckkappe 180Grd Amp - Te Connectivity Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1802-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers