TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 964265-2

Description
Win Source Part Number: 1218524-964265-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MCP Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 19,500 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -964265-2-SI,-964265 -2-LSI,2266-964265-2 ,-964265-2-CSI Base Product Number: 964265
Request a Quote Datasheet
Description
Win Source Part Number: 1218524-964265-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MCP Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 19,500 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -964265-2-SI,-964265 -2-LSI,2266-964265-2 ,-964265-2-CSI Base Product Number: 964265
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1218524-964265-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1218524-964265-2
Connectors, Interconnects - Rectangular Connectors - Contacts 1218524-964265-2
Win Source Part Number: 1218524-964265-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MCP Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 19,500 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -964265-2-SI,-964265 -2-LSI,2266-964265-2 ,-964265-2-CSI Base Product Number: 964265

Win Source Part Number: 1218524-964265-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: MCP
Contact Finish: Tin
Package: Tape & Reel (TR)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 19,500
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -964265-2-SI,-964265-2-LSI,2266-964265-2,-964265-2-CSI
Base Product Number: 964265

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-964265-2
Electronic Connector 332-964265-2
Signal Pin Contact, Crimp, 20-24AWG, Tin Plated, Cable Mount Product overview: 964265-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964265-2 can be used for catalog matching and distributor lookup.

Signal Pin Contact, Crimp, 20-24AWG, Tin Plated, Cable Mount Product overview: 964265-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964265-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-964265-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-964265-2CT-ND
Rectangular Connector Contacts 17-964265-2CT-ND
CONN TAB 20-24AWG CRIMP TIN

CONN TAB 20-24AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-964265-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-964265-2TR-ND
Rectangular Connector Contacts 17-964265-2TR-ND
Tab Contact Tin 20-24 AWG Crimp

Tab Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Automotive Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 37M1471 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
37M1471
Automotive Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 37M1471
AUTOMOTIVE CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP Timer Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP Timer Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1218524-964265-2 332-964265-2 17-964265-2CT-ND 37M1471
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Rectangular Connector Contacts Automotive Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Automotive Connectors - 1797874 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder
View Details