TE Connectivity Automotive Headers 9-6437287-9

Description
Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 39.5 MM  [1.55 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 27.9 MM  [1.1 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 240, 12, 24, 42 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 39.5 MM  [1.55 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 27.9 MM  [1.1 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 240, 12, 24, 42 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 9-6437287-9 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
9-6437287-9
Automotive Headers 9-6437287-9
Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 39.5 MM  [1.55 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 27.9 MM  [1.1 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 240, 12, 24, 42 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 4
  • Number of Signal Positions : 26
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 39.5 MM  [1.55 INCH ]
  • Connector Width : 36.5 MM  [1.44 INCH ]
  • Profile Height from PCB : 27.9 MM  [1.1 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 48, 240, 12, 24, 42
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Industry Standards


  • IP Rating : IPX7

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 16

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
9-6437287-9
Automotive Connectors 9-6437287-9
SUPER SEAL 26POS CAP ASSY H AU

SUPER SEAL 26POS CAP ASSY H AU

Buy Now
Headers, Male Pins - 9-6437287-9-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
9-6437287-9-ND
Headers, Male Pins 9-6437287-9-ND
"Connector Header Through Hole, Right Angle 26 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 26 position 0.118"" (3.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 9-6437287-9 9-6437287-9 9-6437287-9-ND
Product Name Automotive Headers Automotive Connectors Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Receptacle
Unlock Full Specs
to access all available technical data