TE Connectivity Contacts 963961-2

Description
FF 110 TAB 0.2-0.5MM2 .070 F PTP CUZN30
Request a Quote Datasheet
Description
FF 110 TAB 0.2-0.5MM2 .070 F PTP CUZN30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 963961-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
963961-2
Contacts 963961-2
FF 110 TAB 0.2-0.5MM2 .070 F PTP CUZN30

FF 110 TAB 0.2-0.5MM2 .070 F PTP CUZN30

Buy Now
Swedesboro, NJ, United States
Contacts
963961-2
Contacts 963961-2
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
332-963961-2
Electronic Connector 332-963961-2
Signal Crimp Contact, Male, 20-24AWG, Tin Plated Copper Product overview: 963961-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-963961-2 can be used for catalog matching and distributor lookup.

Signal Crimp Contact, Male, 20-24AWG, Tin Plated Copper Product overview: 963961-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-963961-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A123074CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A123074CT-ND
Quick Connects, Quick Disconnect Connectors A123074CT-ND
"0.110"" (2.79mm) Quick Connect Male 20-24 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A123074TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A123074TR-ND
Quick Connects, Quick Disconnect Connectors A123074TR-ND
"0.110"" (2.79mm) Quick Connect Male 20-24 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Ff-Flachstecker2,8 Amp - Te Connectivity - 20R0143 - Newark, An Avnet Company
Chicago, IL, United States
Ff-Flachstecker2,8 Amp - Te Connectivity
20R0143
Ff-Flachstecker2,8 Amp - Te Connectivity 20R0143
FF-FLACHSTECKER2,8

FF-FLACHSTECKER2,8

Supplier's Site
Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 32AH7537 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp; Product Range Amp - Te Connectivity
32AH7537
Contact, Pin, Crimp; Product Range Amp - Te Connectivity 32AH7537
CONTACT, PIN, CRIMP; Product Range:FASTIN-FASTON 110 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP FASTIN-FASTON 110 Series Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, CRIMP; Product Range:FASTIN-FASTON 110 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP FASTIN-FASTON 110 Series Housing Connectors; RoHS Compliant: Yes

Supplier's Site
Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 18AH1201 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp; Product Range Amp - Te Connectivity
18AH1201
Contact, Pin, Crimp; Product Range Amp - Te Connectivity 18AH1201
CONTACT, PIN, CRIMP; Product Range:FASTIN-FASTON 110 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP FASTIN-FASTON 110 Series Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, CRIMP; Product Range:FASTIN-FASTON 110 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP FASTIN-FASTON 110 Series Housing Connectors; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
963961-2
Terminals 963961-2
Terminals FF-FLACHSTECKER2,8 Reel of 5000

Terminals FF-FLACHSTECKER2,8 Reel of 5000

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 963961-2 332-963961-2 A123074CT-ND 20R0143 32AH7537 963961-2
Product Name Contacts Electronic Connector Quick Connects, Quick Disconnect Connectors Ff-Flachstecker2,8 Amp - Te Connectivity Contact, Pin, Crimp; Product Range Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug Female / Jack
Termination Crimp Crimp Crimp
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products