Electronic Component
Signal Contact, Female, Crimp, 11-13AWG, 78A, Tin Plated Copper Product overview: 962928-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 78A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 78A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-962928-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333645-962928-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 11-13 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 600
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -962928-1-LSI,A12672
Base Product Number: 962928
RoHS Status: ROHS3 Compliant
Socket Contact Tin 11-13 AWG Crimp Power
Socket Contact Tin 11-13 AWG Crimp Power
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 962928-1 | 332-962928-1 | 1333645-962928-1 | A126724CT-ND |
| Product Name | 78A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | |
| Gender | Female / Jack |