Socket Contact Tin 17-20 AWG Crimp Power
AUTOMOTIVE CONTACT, SKT, 19-17AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; Contact Material:Copper, Iron RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | A122936-ND | 71P8726 |
| Product Name | Rectangular Connector Contacts | Automotive Contact, Skt, 19-17Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector |