TE Connectivity Automotive Headers 963357-5

Description
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 31.1 MM  [1.358 INCH ] Connector Width : 20 MM  [.787 INCH ] Profile Height from PCB : 18.3 MM  [.72 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 929504 Packaging Features Packaging Quantity : 693 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 31.1 MM  [1.358 INCH ] Connector Width : 20 MM  [.787 INCH ] Profile Height from PCB : 18.3 MM  [.72 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 929504 Packaging Features Packaging Quantity : 693 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 963357-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
963357-5
Automotive Headers 963357-5
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 31.1 MM  [1.358 INCH ] Connector Width : 20 MM  [.787 INCH ] Profile Height from PCB : 18.3 MM  [.72 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 929504 Packaging Features Packaging Quantity : 693 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector & Keying Code : None
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Number of Sections : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 31.1 MM  [1.358 INCH ]
  • Connector Width : 20 MM  [.787 INCH ]
  • Profile Height from PCB : 18.3 MM  [.72 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Other


  • Interface Number : 929504

Packaging Features


  • Packaging Quantity : 693

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 9097362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9097362
Automotive Connectors 9097362
TE Connectivity 963357-5

TE Connectivity 963357-5

Supplier's Site
Automotive Connectors - 1648412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1648412
Automotive Connectors 1648412
TE Connectivity 963357-5

TE Connectivity 963357-5

Supplier's Site
Headers, Male Pins - A122932-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122932-ND
Headers, Male Pins A122932-ND
"Connector Header Through Hole 6 position 0.197"" (5.00mm)"

"Connector Header Through Hole 6 position 0.197"" (5.00mm)"

Buy Now Datasheet
Power Conn, Header, 6Pos, 2Rows, 5Mm, Th; No. Of Contacts Amp - Te Connectivity - 74T0963 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Header, 6Pos, 2Rows, 5Mm, Th; No. Of Contacts Amp - Te Connectivity
74T0963
Power Conn, Header, 6Pos, 2Rows, 5Mm, Th; No. Of Contacts Amp - Te Connectivity 74T0963
POWER CONN, HEADER, 6POS, 2ROWS, 5MM, TH; No. of Contacts:6Contacts; Product Range:Junior Power Timer Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

POWER CONN, HEADER, 6POS, 2ROWS, 5MM, TH; No. of Contacts:6Contacts; Product Range:Junior Power Timer Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 963357-5 963357-5 9097362 A122932-ND 74T0963
Product Name Automotive Headers Automotive Connectors Headers, Male Pins Power Conn, Header, 6Pos, 2Rows, 5Mm, Th; No. Of Contacts Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Plug
Unlock Full Specs
to access all available technical data