Female Signal Crimp Connector, Copper Alloy, Tin Plated, 20-17AWG Product overview: 964286-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964286-2 can be used for catalog matching and distributor lookup.
Socket Contact Tin 17-20 AWG Crimp Power
Socket Contact Tin 17-20 AWG Crimp Power
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333639-964286-2
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 3,500
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A126061TR,-964286-2-
Base Product Number: 964286
RoHS Status: ROHS3 Compliant
Connectors
JUN-POW-TIM KONTAKT ROHS COMPLIANT: YES
JUN-POW-TIM KONTAKT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-964286-2 | A126061CT-ND | 1333639-964286-2 | 964286-2 | 33K1186 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Jun-Pow-Tim Kontakt Rohs Compliant Amp - Te Connectivity | |
| Gender | Female / Jack |