TE Connectivity Rectangular Connector Contacts 964306-1

Description
CONN TAB 13-17AWG CRIMP TIN
Request a Quote Datasheet
Description
CONN TAB 13-17AWG CRIMP TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-964306-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-964306-1CT-ND
Rectangular Connector Contacts 17-964306-1CT-ND
CONN TAB 13-17AWG CRIMP TIN

CONN TAB 13-17AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-964306-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-964306-1TR-ND
Rectangular Connector Contacts 17-964306-1TR-ND
Tab Contact Tin 13-17 AWG Crimp

Tab Contact Tin 13-17 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-964306-1
Automotive Electronic Connector 332-964306-1
Contact PIN Crimp ST Cable Mount 13-17AWG T/R Automotive Product overview: 964306-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964306-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 13-17AWG T/R Automotive Product overview: 964306-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964306-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333818-964306-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333818-964306-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333818-964306-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333818-964306-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 5,100 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -964306-1-LSI Base Product Number: 964306 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333818-964306-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 13-17 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 5,100
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -964306-1-LSI
Base Product Number: 964306
RoHS Status: RoHS Compliant

Buy Now Datasheet
Tab 5,8X0,8 Rohs Compliant Amp - Te Connectivity - 20R0173 - Newark, An Avnet Company
Chicago, IL, United States
Tab 5,8X0,8 Rohs Compliant Amp - Te Connectivity
20R0173
Tab 5,8X0,8 Rohs Compliant Amp - Te Connectivity 20R0173
TAB 5,8X0,8 ROHS COMPLIANT: YES

TAB 5,8X0,8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-964306-1CT-ND 332-964306-1 1333818-964306-1 20R0173
Product Name Rectangular Connector Contacts Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Tab 5,8X0,8 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data