TE Connectivity Rectangular Connectors - 964261-2 964261-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054585-964261-2 Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054585-964261-2 Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 964261-2 - 054585-964261-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 964261-2
054585-964261-2
Rectangular Connectors - 964261-2 054585-964261-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054585-964261-2 Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 054585-964261-2
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Rectangular Connector Contacts - A123075CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123075CT-ND
Rectangular Connector Contacts A123075CT-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A123075TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123075TR-ND
Rectangular Connector Contacts A123075TR-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Contact, Socket, Crimp, 23-20Awg; Product Range Amp - Te Connectivity - 70AH3074 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 23-20Awg; Product Range Amp - Te Connectivity
70AH3074
Contact, Socket, Crimp, 23-20Awg; Product Range Amp - Te Connectivity 70AH3074
CONTACT, SOCKET, CRIMP, 23-20AWG; Product Range:Micro Timer II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; For Use With:AMP Micro Timer II Series Housing ConnectorsRoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 23-20AWG; Product Range:Micro Timer II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; For Use With:AMP Micro Timer II Series Housing ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 054585-964261-2 A123075CT-ND 70AH3074
Product Name Rectangular Connectors - 964261-2 Rectangular Connector Contacts Contact, Socket, Crimp, 23-20Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details