TE Connectivity Rectangular Connector Contacts 962876-5

Description
Socket Contact Gold 17-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 17-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A122188CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122188CT-ND
Rectangular Connector Contacts A122188CT-ND
Socket Contact Gold 17-20 AWG Crimp

Socket Contact Gold 17-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A122188TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122188TR-ND
Rectangular Connector Contacts A122188TR-ND
Socket Contact Gold 17-20 AWG Crimp

Socket Contact Gold 17-20 AWG Crimp

Buy Now Datasheet
Micro Tim St1,6X0,6 Rohs Compliant Amp - Te Connectivity - 20R0091 - Newark, An Avnet Company
Chicago, IL, United States
Micro Tim St1,6X0,6 Rohs Compliant Amp - Te Connectivity
20R0091
Micro Tim St1,6X0,6 Rohs Compliant Amp - Te Connectivity 20R0091
MICRO TIM ST1,6X0,6 ROHS COMPLIANT: YES

MICRO TIM ST1,6X0,6 ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity - 70AH3072 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity
70AH3072
Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity 70AH3072
CONTACT, SOCKET, CRIMP, 19-17AWG; Product Range:Micro Timer I Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Micro Timer I Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 19-17AWG; Product Range:Micro Timer I Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Micro Timer I Series Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122188CT-ND 20R0091 70AH3072
Product Name Rectangular Connector Contacts Micro Tim St1,6X0,6 Rohs Compliant Amp - Te Connectivity Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Automotive Connectors - 7313110 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Crimp
View Details
4 suppliers
Coaxial Adapters - NA2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details