TE Connectivity Quick Connects, Quick Disconnect Connectors 963955-1

Description
"0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 963955-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
963955-1-ND
Quick Connects, Quick Disconnect Connectors 963955-1-ND
"0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 963955-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
963955-1
Contacts 963955-1
FF 250 TAB 2.5-4MM2 PB

FF 250 TAB 2.5-4MM2 PB

Buy Now
Ff Flachstecker 6,3 Rohs Compliant Amp - Te Connectivity - 17H0121 - Newark, An Avnet Company
Chicago, IL, United States
Ff Flachstecker 6,3 Rohs Compliant Amp - Te Connectivity
17H0121
Ff Flachstecker 6,3 Rohs Compliant Amp - Te Connectivity 17H0121
FF FLACHSTECKER 6,3 ROHS COMPLIANT: YES

FF FLACHSTECKER 6,3 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
963955-1
Terminals 963955-1
Terminals FF FLACHSTECKER 6,3

Terminals FF FLACHSTECKER 6,3

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 963955-1-ND 963955-1 17H0121 963955-1
Product Name Quick Connects, Quick Disconnect Connectors Contacts Ff Flachstecker 6,3 Rohs Compliant Amp - Te Connectivity Terminals
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details