LOOSE PIECE -JUN-POW-TIM KONTA
Socket Contact Tin 17-20 AWG Crimp Power
Socket Contact Tin 17-20 AWG Crimp Power
Signal Contact, Female, Crimp, 17-20AWG, Tin Plated Copper Alloy Product overview: 964284-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964284-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 845415-964284-2
Series: Junior Power Timer
Features: Contact
Package: Reel - TR
Family Name: 964284
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A123081TR, 964284-2-ND, -964284-2-CSI, -964284-2-LSI, A123081CT
Connectors
CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Contact, Junior Power Timer Series, Socket, 20 AWG, 17 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 964284-2 | A123081TR-ND | 332-964284-2 | 845415-964284-2 | 964284-2 | 74T0967 | 35X2906 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Rectangular Connector Contacts | Electronic Connector | Rectangular Connectors - 964284-2 | Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Junior Power Timer Series, Socket, 20 Awg, 17 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |