EDAC, Inc. D-Sub Connector Assemblies 621-025-368-046

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-621-025-368-046-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-621-025-368-046-ND
D-Sub Connector Assemblies 151-621-025-368-046-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Standard D-Sun Connector Rohs Compliant Edac - 50AH5373 - Newark, An Avnet Company
Chicago, IL, United States
Standard D-Sun Connector Rohs Compliant Edac
50AH5373
Standard D-Sun Connector Rohs Compliant Edac 50AH5373
Standard D-Sun Connector RoHS Compliant: Yes

Standard D-Sun Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-621-025-368-046-ND 50AH5373
Product Name D-Sub Connector Assemblies Standard D-Sun Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FL4G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PCB Headers - 1613511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22046-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Mounting Through Hole
View Details