Wurth Elektronik 621024245821 PCB Header
Wurth Elektronik 621024245821 PCB Header
"Connector Header Surface Mount 24 position 0.079"" (2.00mm)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2339666 | 732-621024245821-ND |
| Product Name | PCB Headers | Headers, Male Pins |
| Geometry | Straight | |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount |