EDAC, Inc. D-Sub Connector Assemblies 621-037-268-055

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-621-037-268-055-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-621-037-268-055-ND
D-Sub Connector Assemblies 151-621-037-268-055-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Standard D-Sun Connector Rohs Compliant Edac - 50AH5554 - Newark, An Avnet Company
Chicago, IL, United States
Standard D-Sun Connector Rohs Compliant Edac
50AH5554
Standard D-Sun Connector Rohs Compliant Edac 50AH5554
Standard D-Sun Connector RoHS Compliant: Yes

Standard D-Sun Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-621-037-268-055-ND 50AH5554
Product Name D-Sub Connector Assemblies Standard D-Sun Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-021TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1364-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details