ITT Cannon Electronic Connector 058-8578-103

Description
CONN BACKSHELL BLACK Product overview: 058-8578-103 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-058-8578-103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN BACKSHELL BLACK Product overview: 058-8578-103 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-058-8578-103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
313-058-8578-103
Electronic Connector 313-058-8578-103
CONN BACKSHELL BLACK Product overview: 058-8578-103 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-058-8578-103 can be used for catalog matching and distributor lookup.

CONN BACKSHELL BLACK Product overview: 058-8578-103 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-058-8578-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backshells and Cable Clamps - 1003-2029-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
1003-2029-ND
Backshells and Cable Clamps 1003-2029-ND
Black Connector Backshell

Black Connector Backshell

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1363762-058-8578-103 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1363762-058-8578-103
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1363762-058-8578-103
Win Source Part Number: 1363762-058-8578-103 Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Fake Threat In the Open Market: 57 pct. Type: Backshell MSL Level: Not Applicable Mfr: ITT Cannon, LLC Series: APD Package: Bulk Product Status: Active Base Product Number: 058-8 HTSUS: 8536.69.4020 ECCN: EAR99 Shielding: Unshielded Color: Black Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Includes: 1 pc - 1 Backshell For Use With/Related Products: Flex Tube Material: Polybutylene Terephthalate (PBT), Glass Filled Cable Exit: 90° Diameter - Outside: 0.949" (24.10mm) Cable Opening: 0.394" (10.00mm)

Win Source Part Number: 1363762-058-8578-103
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Fake Threat In the Open Market: 57 pct.
Type: Backshell
MSL Level: Not Applicable
Mfr: ITT Cannon, LLC
Series: APD
Package: Bulk
Product Status: Active
Base Product Number: 058-8
HTSUS: 8536.69.4020
ECCN: EAR99
Shielding: Unshielded
Color: Black
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Includes: 1 pc - 1 Backshell
For Use With/Related Products: Flex Tube
Material: Polybutylene Terephthalate (PBT), Glass Filled
Cable Exit: 90°
Diameter - Outside: 0.949" (24.10mm)
Cable Opening: 0.394" (10.00mm)

Buy Now Datasheet
Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc. - 058-8578-103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc.
058-8578-103
Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc. 058-8578-103
APD E/B 90 DEGREE, FLEX TUBE

APD E/B 90 DEGREE, FLEX TUBE

Buy Now
 - ITT Cannon 058-8578-103 - PEI-Genesis
Philadelphia, PA, United States
APD E/B R/A 10MM FLEXTUBE

APD E/B R/A 10MM FLEXTUBE

Buy Now
Backshells and Cable Clamps - 058-8578-103 - ODG (Origin Data Global)
Shenzhen, China
Backshells and Cable Clamps
058-8578-103
Backshells and Cable Clamps 058-8578-103
CONN BACKSHELL BLACK

CONN BACKSHELL BLACK

Supplier's Site Datasheet
Endbells; Accessory Type Itt Cannon - 93K6218 - Newark, An Avnet Company
Chicago, IL, United States
Endbells; Accessory Type Itt Cannon
93K6218
Endbells; Accessory Type Itt Cannon 93K6218
ENDBELLS; Accessory Type:90 End Bell; For Use With:APD / DIN 72585 Connectors; Product Range:APD CONNECTOR Series RoHS Compliant: Yes

ENDBELLS; Accessory Type:90 End Bell; For Use With:APD / DIN 72585 Connectors; Product Range:APD CONNECTOR Series RoHS Compliant: Yes

Supplier's Site
Vector/apd/harness/others Itt Cannon - 21T4991 - Newark, An Avnet Company
Chicago, IL, United States
Vector/apd/harness/others Itt Cannon
21T4991
Vector/apd/harness/others Itt Cannon 21T4991
Vector/APD/Harness/O thers

Vector/APD/Harness/Others

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Heilind Electronics, Inc. PEI-Genesis ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 313-058-8578-103 1003-2029-ND 1363762-058-8578-103 058-8578-103 ITT Cannon 058-8578-103 058-8578-103 93K6218
Product Name Electronic Connector Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc. Backshells and Cable Clamps Endbells; Accessory Type Itt Cannon
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-30.356-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers