ITT Cannon Backshells and Cable Clamps 058-8578-101

Description
Black Connector Backshell
Request a Quote Datasheet
Description
Black Connector Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - 1003-2027-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
1003-2027-ND
Backshells and Cable Clamps 1003-2027-ND
Black Connector Backshell

Black Connector Backshell

Buy Now Datasheet
 - ITT Cannon 058-8578-101 - PEI-Genesis
Philadelphia, PA, United States
APD E/B R/A 8.5MM FLEXTUBE

APD E/B R/A 8.5MM FLEXTUBE

Buy Now

Technical Specifications

  DigiKey PEI-Genesis
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2027-ND ITT Cannon 058-8578-101
Product Name Backshells and Cable Clamps
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1850-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers