DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 70 80 90 100 110 120 150 200 250 300 350 400 500 1000 1500 2000 2212
Product Name Notes
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 5 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
"Connector Screw For 2-56 Thread, .375"" Length"
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Press-Fit"
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry Parallel to Panel Gray
10-32 CONNECTOR PLUG RG196
10-32 SPL PLUG FOR RG196
20 Position GBIC Receptacle Connector Solder Through Hole, Right Angle
68 Position Receptacle Connector SCSI+, VHDCI Surface Mount Solder
68 Position Two Piece Backshell Connector Black 180° Shielded
7/16 JACK 4 HOLE FLANGE RECEPTAC
7/16 JACK 4H FLANGE MOUNT
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector To
BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BSA SMP-MCX JACK TO SMP JACK BUL
COAX ADAPT MCX TO MCX
COAX ADAPT MMCX TO MMCX
COAX ADAPT SMP TO SMP
Coaxial Connector Plug, Male Pin Panel Mount Solder Cup
Connector Cap (Cover), Dust For BNC Jacks
Connector Ferrule For MicroCross DVI Connectors
Connector Guide Pin For 2-56 Thread
Connector Guide Pin For HSD 6, HSD 8 2-56 Thread
Connector Header position
Connector Terminal Position Assurance (TPA) For C-Grid SL Series
Connector
MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder
MCX Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MCX Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder
MCX Connector Jack, Female Socket 75Ohm Surface Mount, Right Angle Solder
MCX Connector Jack, Female Socket 75Ohm Through Hole Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
MCX Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
MCX Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder
MCX Connector Receptacle, Female Socket 75Ohm Surface Mount Solder
MCX Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder
MCX JACK BH VERT PCB 50 OHM
MCX JACK EDGE MOUNT 75 OHM
MCX JACK EDGE MOUNT RECEPTACLE
MCX JACK EDGEMOUNT 75 OHM
MCX JACK PCB 50 OHM
MCX JACK RA PCB
MCX JACK RA SMT 75 OHM
MCX JACK SMT PCB 75 OHM
MCX JACK SMT
MCX JACK STR 50 OHMS
MCX JACK STR RG316 50 OHM
MCX PCB/SMT JACK 50 OHM
MCX PCB/SMT JACK
MCX PLUG PCB
MCX PLUG R/A PLUG RD316 NICKEL
MCX PLUG STR RG179 GOLD PLATED 7
MCX PLUGBELDEN 1885A CABLE 75 OH
MCX PLUGSTRAIGHT FOR RG402
MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder
MMCX Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
MMCX J FOR RG316
MMCX J ST BLKHD RM FOR RG405
MMCX J ST BLKHD RM O-RING 50 OHM
MMCX JACK BULKHEAD STR 50 OHMS
MMCX JACK BULKHEAR MOUNT FOR RD1
MMCX JACK FOR RG174 CABLE BULKHE
MMCX JACK PCB LAUNCHER
MMCX JACK R/A 50 OHM PCB TYPE
MMCX JACK R/A PCB 50 OHM
MMCX JACK R/A PCB 50OHM
MMCX JACK R/A50 OHM
MMCX JACK RG178
MMCX JACK STR 50 OHM IP67
MMCX JACK STR 50 OHM
MMCX JACK STR BKHD RM FOR DIA 1.
MMCX JACK STR PCB
MMCX JACK TAPE&REEL W/O:LABEL
MMCX JACK VERTICAL FOR PCB T&R
MMCX JACK VERTICAL PCB BK FM IP6
MMCX PLUG CONNECTOR FOR RG178
MMCX PLUG FOR .047 SR CABLE
MMCX PLUG R/A 50 OHM FOR 1.37 CA
MMCX PLUG R/A 50 OHM FOR RD178
MMCX PLUG R/A CABLE RG178
MMCX PLUG R/A FOR RG178 CABLE 50
MMCX PLUG RA .086 SR CBL
MMCX PLUG RA SR086 CABLE 50 OHM
MMCX PLUG STR FOR 1.37 CABLE IP6
MMCX PLUG STR FOR DIA 1.37 CABLE
MMCX PLUG STR FOR RD316
MMCX PLUG STR FOR RG316
MMCX PLUG STR IP69K
MMCX PLUG STR VERT PCB 50 OHMS
MMCX R/A JACK FOR RG178
MODIFIED SMP PLUG, PCB
Position GBIC Cage Connector Solder Through Hole, Right Angle
Position SFP Cage Connector Press-Fit Through Hole, Right Angle
Position SFP Cage Connector Solder Through Hole, Right Angle
Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Position SFP Cage, Ganged (1 x 4) Connector Solder Through Hole, Right Angle
Position SFP Cage, Lower Section Connector Solder Through Hole
Position SFP Cage, Upper Section Connector Press-Fit Free Hanging (In-Line)
POWER CONN PLUG 2 POLE 48V VARIO
Power Entry Connector Plug, Female Sockets Free Hanging (In-Line)
Power Entry Connector
PRESS-FIT RECEPTACLE
PROTECTIVE CAP
RP-MMCX Connector Plug, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
SMB, Fakra Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMB, Fakra Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMP Connector Jack, Female Socket 50Ohm Surface Mount Solder
SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder
SMP Connector Plug, Male Pin 50Ohm Through Hole Solder
SMP JACK R/A FOR RG316 50 OHMS
SMP JACK STR UT-85-TP/SR086 CABL
SMP JACK STRAIGHT .047 CABLE
SMP JACK UT-47-TP CABLE R/A
SMP JACK, RG316 50 OHM
SMP MALE FULL DETENT ACCEPTS 0.0
SMP MALE LIMITED DETENT VERT PCB
SMP MALE SMOOTH BORE VERT PCB TH
SMP PCB ST PLUG LIM DETENT
SMP PLUG 50 OHM,SMP-P
SMP PLUG CATCHERS MITPCB W/KAPTO
SMP PLUG MODIFIED INTERFACE 50 O
SMP PLUG SMOOTH BORE PCB SMT 50
SMP PLUG STR LD EDGE MOUNT
SMP PLUG STRAIGHT LIMITED DETENT
SMP PLUG STRAIGHT PCBT&R
SMP PLUG THREAD IN 50 OHMS
SMP PLUG WITH LIMITED DETNET 50
SMP PLUG, STRAIGHT, PCB,T&R,KAPT
SMP PLUG,PCB EDGE MOUNT,FULL DET
SMP PLUG/MOD INTRFACE, FLL DETEN
SMP PLUG/MOD INTRFACE,SMOOTH BOR
SMP PLUGCATCHER MIT W/LTD DETENT
SMP PLUGLIMITED DETENTBHSR 08650
SMP- MAX PLUG DETENT SCREW IN RE
SMP-MAX BULLET SYMMETRICAL 2 INS
SMP-MAX EVO II J/J BULLET SYM 4
SMP-MAX EVO STR SLIDE TYPE PCB T
SMP-MAX FEMALE TO SMP-MAX FEMALE
SMP-MAX J DETENT PCB VERTICAL
SMP-MAX J STR DETENT PCB TH/ EMI
SMP-MAX J STR PCB TH GROUND SMT
SMP-MAX J/J BULLET BODY 4 SLOTS
SMP-MAX J/J BULLET F TO F SYM 2
SMP-MAX JACK DETENT VERTICAL PCB
SMP-MAX JACK STR DETENT THREAD-I
SMP-MAX JACK STR DETENT VERT PCB
SMP-MAX JACK STR DETENT
SMP-MAX P MALE DETENT PCB TH SMT
SMP-MAX P SLIDE BKHD/SMP-MAX P S
SMP-MAX P SLIDE TO THREADED BOAR
SMP-MAX P STR DETENT SCREW IN BO
SMP-MAX P STR PCB TH CATCHERS MI
SMP-MAX P STR SLIDE ON PCB TH GN
SMP-MAX P STR SNAP TYPE PCB SMT
SMP-MAX P STR SNAP TYPE PRESS MO
SMP-MAX P THREAD IN RECPT CHATCH
SMP-MAX PL SLIDE ON PCB TH VERT,
SMP-MAX PLUG DETENT RA CONT SMT/
SMP-MAX PLUG DETENT SCREW IN REC
SMP-MAX PLUG DETENT SMT 50 OHM
SMP-MAX PLUG DETENT VERTICAL PCB
SMP-MAX PLUG PRESS IN RECEP CATC
SMP-MAX PLUG R/A DETENT RG405 PA
SMP-MAX PLUG SB CATCHERS MITT SM
SMP-MAX PLUG SLIDE ON PCB TH VER
SMP-MAX PLUG SLIDE ON PCB VERTIC
SMP-MAX PLUG SLIDE TO THREADED B
SMP-MAX PLUG SNAP TYPE EDGE MOUN
SMP-MAX PLUG STR CATCHER MIT PRE
SMP-MAX PLUG STR CM 2H FLANGE FO
SMP-MAX PLUG STR CM PCB SMT SIGN
SMP-MAX PLUG STR CM PCB SMT
SMP-MAX PLUG STR CM PCB TH SIGNA
SMP-MAX PLUG STR CM PCB TH
SMP-MAX PLUG STR CM TH GROUND SM
SMP-MAX PLUG STR DETENT PCB TH S
SMP-MAX PLUG STR DETENT PCB TH
SMP-MAX PLUG STR DETENT PCB
SMP-MAX PLUG STR PRESS-IN RECEPT
SMP-MAX PLUG STR SLIDE BKHD THER
SMP-MAX PLUG STR SLIDE ON PCB SM
SMP-MAX PLUG STR SLIDE TYPE PCB
SMP-MAX PLUG STR SNAP TYPE PCB S
SMP-MAX PLUG STR VERT PCB SMT
SMP-MAX PLUG THREAD-IN CATCHERS
SMP-MAX PLUG, STRAIGHT, SLIDE TY
SMP-MAX PLUG,PRESS IN,RECPT,CATC
SMP-MAX PLUG,SLIDE ON PCB,TH VER
SMP-MAX PLUGSLIDE ON PCBTH VERT
SMP-MAX STR SLIDE TYPE PCB SMT
SOLDERCUP RECEPTACLE TO PRESS-FI
SSMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
SSMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SSMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
TNC Connector

<< Prev Next >>