DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
30
40
49
50
51
52
53
54
55
56
57
58
59
60
61
70
80
90
100
110
120
150
200
250
300
350
400
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression | |
| 2.4MM END LAUNCH JACK | |
| 2.4MM R/A JACK TO JACK ADAPTER | |
| 2.4MM R/A JACK TO PLUG ADAPTER | |
| 2.4MM R/A PLUG TO PLUG ADAPTER | |
| 50 OHM SMB PLUG VERTICAL | |
| 50 OHM SMB VERTICAL PCB M | |
| 50 OHM SMB VERTICAL | |
| Adapter Coaxial Connector To | |
| BSA SMA F TO SMP-MAX M SNAP TYPE | |
| COAX ADAPT 2.4MM TO 2.4MM | |
| COAX ADAPT 7/16 TO 2.2/5 | |
| COAX ADAPT SMA TO 2.2/5 | |
| COAX ADAPT SMA TO SMP | |
| COAX ADAPT SMP TO SMP | |
| CONN UMC RCPT STR 50 OHM SMD | |
| Connector | |
| FAKRA II JACK STR | |
| FAKRA JACK R/A PCB TH CODE F | |
| FAKRA JACK STR CODE K | |
| FAKRA JACK STR | |
| FAKRA PLUG STR. FOR RG58 CABLE | |
| FAKRA PLUG STR | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX JACK EDGE LAUNCH RECEPTACLE | |
| MODIFIED SMP PLUG SMOOTH BORE SM | |
| RP-SMA Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMA COMPRESSION MOUNT JACK | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| SMA JACK R/A PCB 50 OHM | |
| SMA JACK STR | |
| SMA JACK VERTICAL PCB 50 OHM | |
| SMA PLUG STRAIGHT FOR RG178 | |
| SMB 50 OHM JACK BULKHEAD | |
| SMB 50 OHM JACK R/A PCB | |
| SMB Connector Jack, Male Pin 75Ohm Board Edge, End Launch Solder | |
| SMB Connector Jack, Male Pin 75Ohm Surface Mount Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 75Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMB Connector Receptacle, Male Pin 75Ohm Surface Mount, Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 75Ohm Through Hole Solder | |
| SMB Connector Receptacle, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| SMB FAKRA JACK R/A PCB 50 OHM | |
| SMB FAKRA JACK R/A PCB 50 OHMS | |
| SMB FAKRA JACK STR 50 OHMS | |
| SMB FAKRA STR JACK 50 OHM | |
| SMB HACKFAKRACODE K | |
| SMB J DUAL FAKRA R/A UPSIDE DOWN | |
| SMB J RA FAKRAKINKED TAILCURRY 5 | |
| SMB JACK AIR DIELECTRIC PCB 75 O | |
| SMB JACK DUAL FAKRA EDGE LAUNCH | |
| SMB JACK EDGE MOUNT 75 OHM | |
| SMB JACK FAKRA 50 OHMS PIN IN PA | |
| SMB JACK FAKRA R/A PCB 50 OHM T& | |
| SMB JACK FAKRA R/A PCB 50 OHM | |
| SMB JACK FAKRA R/A PCB 50 OHMS | |
| SMB JACK FOR RG316 | |
| SMB JACK R/A 50 OHM PCB | |
| SMB JACK R/A PCB FAKRA 50 OHMS T | |
| SMB JACK R/A PCB RECEPTAC | |
| SMB JACK R/A TH BH 75 OHM | |
| SMB JACK RA FAKRA KINKED TAIL 50 | |
| SMB JACK RA PCB 50 OHM | |
| SMB JACK RA PCB FAKRA | |
| SMB JACK RA SMT 75 OHM | |
| SMB JACK RECEPT. 75 OHM | |
| SMB JACK STR 50 OHMS EDGEMOUNT B | |
| SMB JACK STR 75 OHM PCB S | |
| SMB JACK VERTICAL PCB FAKRA 50 O | |
| SMB JACK VERTICAL PCB REC | |
| SMB JACK VERTICAL PCB SMT | |
| SMB JACK VERTICAL PCB TH | |
| SMB JACK, RA, PCB, 50 OHM | |
| SMB JACK, STR, EDGE MOUNT, BH 50 | |
| SMB JACKEDGE MTAIR DIELECTRIC 75 | |
| SMB JACKFAKRACODE Z | |
| SMB JACKR/A PCB KINKED TAILFAKRA | |
| SMB JACKRAPCBFAKRA CODE B50 OHM | |
| SMB JRA FAKRAKINKED TAILCREAM 50 | |
| SMB JRAPCBRINGFAKRA-ATAP E/RL 50 | |
| SMB JRAPCBRINGFAKRA-BTAP E/RL 50 | |
| SMB JRAPCBRINGFAKRA-DTAP E/RL 50 | |
| SMB JRAPCBRINGFAKRA-ETAP E/RL 50 | |
| SMB JRAPCBRINGFAKRA-FTAP E/RL 50 | |
| SMB JRAPCBRINGFAKRA-GTAP E/RL 50 | |
| SMB JRAPCBRINGFAKRA-HTAP E/RL 50 | |
| SMB JRAPCBRINGFAKRA-ITAP E/RL 50 | |
| SMB MOUNT JACK 50 OHM | |
| SMB P 75 OHM VERTICA PCB | |
| SMB PCB JACK VERT 50 OHM BH TH/S | |
| SMB PLUG 50 OHMS | |
| SMB PLUG 75 OHM VERTICA P | |
| SMB PLUG EDGE MOUNT 50 OH | |
| SMB PLUG FAKRA STR. 50 OHMS FOR | |
| SMB PLUG R/A 75 OHMS AIR DIELECT | |
| SMB PLUG R/A DIELECTRIC 75 OHM | |
| SMB PLUG R/A RD316 50 OHM | |
| SMB PLUG STR AIR DIELECTRIC 75 O | |
| SMB PLUG STR RD316 50 OHM | |
| SMB PLUG VERT PCB 50 OHM | |
| SMB PLUG VERTICAL PCB 50 OHM | |
| SMB STR JACK 75 OHM FOR RG179 | |
| SMB, Fakra Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMB, Fakra Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMB, Fakra Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB, Fakra Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMB, Fakra II Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB, Fakra II Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| SMB, Mini Connector Receptacle, Male Pin 75Ohm Through Hole Solder | |
| SMB, RA, PCB, RECEPTACLE | |
| SMC JACK RA BULKHEAD RM PCB TH | |
| SMC JACK RP PCB R/A 50 OHM | |
| SMC PLUG RP STR RG174 | |
| SMP J STR TF086SC-2401 SOLID COR | |
| SMP JACK FOR TF086-2201 | |
| SMP JACK R/A FOR RG178 50 OHM | |
| SMP JACK RA 50 OHM | |
| SMP JACK RA LOW PROFILE 047 CABL | |
| SMP JACK RA | |
| SMP MALE FULL DETENT VERTPCB | |
| SMP MALE LIMITED DETENT VERT PCB | |
| SMP P FD TH GROUND SMT SIGNAL | |
| SMP P LD VERT PCB TH GRND SMT SI | |
| SMP PLUG FD SMT/TH | |
| SMP PLUG FD VERT PCB TH SMT SIGN | |
| SMP PLUG FULL DETENT TH GROUND S | |
| SMP PLUG LD VERT SIGNAL SMT GRND | |
| SMP PLUG LIMITED DETENT BLKHD 50 | |
| SMP PLUG LIMITED DETENT RG316 50 | |
| SMP PLUG R/A PULL DETENT PCB TH | |
| SMP PLUG SMOOTH BORE SMT/TH | |
| SMP PLUG SMT BORE CATCHERS MITT | |
| SMP PLUG STR LD PCB SMT/ RA FLAT | |
| SMP PLUG STR LD PCB TH GND STM S | |
| SMP PLUG, LIMITED DETNET, SR086 | |
| SMP PLUG, PCB EDGE MOUNT | |
| SMP PLUG, R/A PCB, LIMITED DETEN | |
| SMP R/A J 086 CABLE | |
| SMP RA J 086 CABLE | |
| SSMB JACK RA PCB BH TH 50 OHMS | |
| SSMB PLUG RA FOR TEMP-FLEX 047 S | |
| SSMB PLUG STR RG178 50 OHM | |
| SSMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| SSMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SSMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SSMCX PLUG NON MAG FOR 1.18MM CA | |
| SSMCX PLUG RA 50 OHM STD&NONMAG | |
| Terminator Coax Connector Plug, Male Pin SMA 50 Ohms | |
| U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder |
| << Prev | Next >> |