Weidmuller Terminal Block Adapters 0586661001

Description
Adapter Terminal Blocks, Screw Connection, 31 Pos, 2 Rows To Card Edge Connector, 31 Pos
Request a Quote Datasheet
Description
Adapter Terminal Blocks, Screw Connection, 31 Pos, 2 Rows To Card Edge Connector, 31 Pos
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Adapters - 0586661001-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Adapters
0586661001-ND
Terminal Block Adapters 0586661001-ND
Adapter Terminal Blocks, Screw Connection, 31 Pos, 2 Rows To Card Edge Connector, 31 Pos

Adapter Terminal Blocks, Screw Connection, 31 Pos, 2 Rows To Card Edge Connector, 31 Pos

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 0586661001-ND
Product Name Terminal Block Adapters
Mounting Board Mounted
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99204-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Hard Metric, Standard - 2684-104108-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details