DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 30 40 47 48 49 50 51 52 53 54 55 56 57 58 59 60 70 80 90 100 110 150 200 250 300 350 400 500 1000 1500 2000 2212
Product Name Notes
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 28 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 80 position 0.100"" (2.54mm)"
"Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) Crimp Solder"
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) Crimp Solder"
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry Angled to Panel Gray
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry Parallel to Panel (2) Gray
1 Position Terminal Block Gray
1 Position Terminal Block
1.0/2.3 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
1.0/2.3 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount Solder
1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
1.0/2.3 Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
1.0/2.3 FEMALE JACK PCB
1.0/2.3 JACK RA 50 OHM PCB TH
1.0/2.3 JACK SMT PCB 75 OHM EDGE
1.0/2.3 JACK SMT PCB EDGEMOUNT 7
1.0/2.3 JACK STR BLKHD RM RG316
1.0/2.3 PLUG 75/75 PP BALL BEARI
1.0MM NARROW BLOCK END LAUNCH JA
1.0MM VERTICAL LAUNCH JACK
1.0MM VERTICAL LAUNCH PLUG
1.85mm Connector Jack, Female Socket 50Ohm Panel Mount; Surface Mount Compression
1.85mm Connector Receptacle, Male Pin 50Ohm Panel Mount; Surface Mount Solder
1.85MM END LAUNCH JACK
1.85MM NARROW BLOCK END LAUNCH J
1.85MM R/A JACK TO JACK ADAPTER
1.85MM R/A JACK TO PLUG ADAPTER
1.85MM R/A PLUG TO PLUG ADAPTER
10 Position Rectangular Self Mating, Non-Gendered, Hermaphroditic Connector Crimp Gold
100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold
12 Position Rectangular Self Mating, Non-Gendered, Hermaphroditic Connector Crimp Gold
168 Position DIMM DRAM Socket Through Hole
2.2-5 PLUG STR FOR 1/4SF CABLE
2.2/5 Connector Jack, Female Socket 50Ohm Panel Mount Solder
2.2/5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
2.2/5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
200 Position D-Type, Board to Board, Matrix Receptacle, Female Sockets Connector
30 Position Connector Plug, Center Strip Contacts Through Hole Gold
4 Position Rectangular Self Mating, Non-Gendered, Hermaphroditic Connector Crimp Gold
4.3-10 PLUG STR FOR 3/8SF SOLDER
4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Solder
4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
40 Position Connector Plug, Center Strip Contacts Through Hole Gold
40 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold
40 Position Receptacle Connector SCA-2 Through Hole Solder
5 Position Rectangular Self Mating, Non-Gendered, Hermaphroditic Connector Crimp Gold
50 OHMS BNC R/A PCB RECPT
50 Position Connector Plug, Center Strip Contacts Through Hole Gold
6 Position Rectangular Self Mating, Non-Gendered, Hermaphroditic Connector Crimp Gold
68 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold
7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
7/16 JACK FLANGE PANEL MNT
7/16 JACK STR BULKHEAD FOR 141 C
7/16 PLUG FLANGE PANEL MNT
7/16 PLUG FOR 1/2SF CABLE MX-PKG
7/16 PLUG FOR 3/8SF CABLE
75 OHMS BNC R/A PCB REC.
75 OHMS BNC R/A PCB RECEPTACLE
8 Position Rectangular Self Mating, Non-Gendered, Hermaphroditic Connector Crimp Gold
80 Position Connector Plug, Center Strip Contacts Through Hole Gold
84 Position Connector Plug, Center Strip Contacts Surface Mount Gold
84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
9 Position Rectangular Self Mating, Non-Gendered, Hermaphroditic Connector Crimp Gold
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector To
Adapter Connector D-Sub, 9 Pin Female To GBIC Plug Black
BNC (P) FOR MHR CABLE 75 OHM
BNC CONNECTOR 50 OHM
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp or Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder
BNC EDGE MNT BH RECPT 75 OHM (NI
BNC J 75 OHM 3 GHZ BLKHD RM VERT
BNC J BLKHD FM IP68 SOLDER POT R
BNC JACK ,75 OHM
BNC JACK 75 OHM VERT PCB BULKHEA
BNC JACK BH 75 OHM 3 GHZ EDGEMOU
BNC JACK BLKHED PCB 75 OHM 3GHZ
BNC JACK BULKHD FOR RG179
BNC JACK BULKHEAD 50 OHM FOR RG1
BNC JACK GROUNDING WIRE
BNC JACK R/A 1H FLANGE PCB TH SI
BNC JACK R/A BKHD PCB TH 75 OHM
BNC JACK R/A PCB 50 OHM HIGH TEM
BNC JACK R/A PCB 75 OHM (DIE CAS
BNC JACK RA PCB 75 OHM LOW PROFI
BNC JACK RA PCB TH 75 OHM DC-12G
BNC JACK RA PCB TH DC-12GHZ
BNC JACK RECPTIP68 BH REAR MOUNT
BNC JACK VERT PCB 75 OHM
BNC JACK VERTICAL PCB 50 OHM TIN
BNC JACK VERTICAL PCB 50 OHM
BNC JACK VERTICAL PCB
BNC JACK, RG223/55/142 50 OHM
BNC JACK, STR, BH, PCB, IP68 75
BNC JACK,VERT,PCB,BLACK, 75 OHM
BNC JACKBH3GHZEDGE MNT 75 OHMS
BNC JACKR/A LOW PROFILE BLKHD 75
BNC JACKVERTICALPCBBH75 OHM
BNC PLUG STR 50 OHM LMR400/RG8/R
BNC PLUG STR FOR BELEND 4794R
BNC RECEPTACLE 50 OHM
BNC VERT TH 75 OHM
BNC VERTICLE RECEPTACLE 50 OHM
BNC, Mini Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount Crimp
BNC, Mini Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC-J STR PCB 75 OHMS
COAX ADAPT 1.0MM TO 1.0MM
COAX ADAPT 1.85MM TO 1.85MM
COAX ADAPT SMA TO SMA
CONN 4.3-10 PLUG STR 50OHM FOR 1
CONN 4.3/10 P R/A FOR 3/8SF CA S
CONN DIN MALE R/A 1/2SF MUST USE
CONNECTOR 4.3/10 JACK 4 HOLES FL
CONNECTOR 7/16 JACK STR FOR 1-1/
CONNECTOR 7/16 PLUG STR FOR 1-1/
CONNECTOR 7/16 PLUG STR FOR 1-5/
Connector Header Through Hole, Right Angle 2 position
Connector Hex Head Screw For MicroCross DVI Connectors
Connector Jackscrew For MicroCross DVI Connectors
Connector Spring Latch Clip For 70013 Series
Connector
Contact Coax
CPLG RING
D-Sub Contact Male Pin Gold Solder, PCB Stamped
DIN 41626 1.0/2.3 PLUGRARG31650/
DIN 7/16 PLUG STR FOR 1/2 F SOLD
MODIFIED DUAL STACK BNC RA 75 OH
MPRF JACK STR PCB NON-MAG
MPRF JACK STR PCB
MPRF PLUG RA RG316 NON-MAG
MPRF PLUG RA RG316
MPRF PLUG STR FOR TF086SC-2401 C
N JACK 4 HOLE FLANGE RECEPTACLE
N JACK 4 HOLE FLANGE
N JACK BULKHEAD FOR 1.32MM CABLE
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
N-50KF-116/ N JACK 4 HOLES FLANG
Plug for Male Matrix Strip Housing D-Type Connector 200 Position
POWER 48V CONN PLUG 2 POLE MALE
PRECISION TEST CONNECTOR, 1.85MM
Receptacle for Female Matrix Strip Housing D-Type Connector 60 Position
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA JRECPT2 HOLE FLNG MNTMICROST
SMA PLUG COLDER TYPE RG405/ SR .
SMA PLUG CRIMP TYPE
SMA STRAIGHT PLUG/CABLE
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder
SMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Receptacle, Male Pin 75Ohm Panel Mount, Through Hole Solder Cup
SMB Connector Receptacle, Male Pin 75Ohm Through Hole Solder
SMB Connector Receptacle, Male Pin 75Ohm Through Hole, Right Angle Solder
Terminal Block Connector 2 Position Feed Through Beige 10-30 AWG
Terminal Block Connector 2 Position Feed Through Black 12-28 AWG
Terminal Block Connector 2 Position Feed Through Black 12-30 AWG
Terminal Block Connector 2 Position Feed Through Black 14-30 AWG
Terminal Block Connector 2 Position Feed Through Black 8-26 AWG
Terminal Block Connector 2 Position Feed Through Brown 12-30 AWG
Terminal Block Connector 2 Position Feed Through Green 12-28 AWG
Terminal Block Connector 2 Position Feed Through Green 12-30 AWG
Terminal Block Connector 2 Position Feed Through Green
Terminal Block Connector 2 Position Feed Through Orange 12-28 AWG
Terminal Block Connector 2 Position Feed Through Orange 14-30 AWG
Terminal Block Connector 2 Position Feed Through Red 12-28 AWG
Terminal Block Connector 2 Position Feed Through Red 12-30 AWG
Terminal Block Connector 2 Position Feed Through Red 14-30 AWG
Terminal Block Connector 2 Position Feed Through Red 8-26 AWG
Terminal Block Connector 2 Position Feed Through White 12-28 AWG
Terminal Block Connector 2 Position Feed Through White 12-30 AWG
Terminal Block Connector 2 Position Feed Through White 14-30 AWG
Terminal Block Connector 2 Position Feed Through Yellow 12-28 AWG
Terminal Block Connector 2 Position Feed Through Yellow 14-30 AWG
Terminal Block Connector 2 Position Feed Through Yellow 8-26 AWG
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle
TNC Connector Jack, Female Socket 50Ohm Through Hole Solder
TNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
TNC Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
TNC J BLKHD FM IP68 SOLDER POT R
TNC J BLKHD REAR MOUNT IP68 TEMP
TNC JACK BLKHD IP68 RG316
TNC JACK BULKHEAD IP68 RG316
TNC JACK STR BLKHD RG58 IP68
TNC JACK VERT PCB 50 OHM
TNC PLUG REVERSE POLAR FOR LMR19
TNC PLUG RP STR FOR LMR300 CABLE
TNC PLUG STR 50 OHM IP67 LMR240
TNC PLUG STR 50OHM FOR RG316
TNC PLUG STR FOR LMR300 CABLE
TNC PLUGRARG58 141303 50 OHM
TRIAX PLUG STR 3 SLOTS TWINAX CA

<< Prev Next >>