Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LCC300-12-X

Description
Win Source Part Number: 1021569-LCC300-12-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: White Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 300MCM (kcmil) Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 1.190" (30.23mm) Length - Overall: 5.940" (150.88mm) Insulation: Non-Insulated Tab Thickness: 0.160" (4.06mm) Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.650" (16.51mm) Diameter - Barrel OD: 0.810" (20.57mm) Diameter - Ring ID: 0.530" (13.46mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: LCC300-12-X-ND,298-1 4824,07498390250 Base Product Number: LCC300
Request a Quote Datasheet
Description
Win Source Part Number: 1021569-LCC300-12-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: White Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 300MCM (kcmil) Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 1.190" (30.23mm) Length - Overall: 5.940" (150.88mm) Insulation: Non-Insulated Tab Thickness: 0.160" (4.06mm) Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.650" (16.51mm) Diameter - Barrel OD: 0.810" (20.57mm) Diameter - Ring ID: 0.530" (13.46mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: LCC300-12-X-ND,298-1 4824,07498390250 Base Product Number: LCC300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1021569-LCC300-12-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1021569-LCC300-12-X
Connectors, Interconnects - Terminals - Rectangular Connectors 1021569-LCC300-12-X
Win Source Part Number: 1021569-LCC300-12-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: White Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 300MCM (kcmil) Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 1.190" (30.23mm) Length - Overall: 5.940" (150.88mm) Insulation: Non-Insulated Tab Thickness: 0.160" (4.06mm) Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.650" (16.51mm) Diameter - Barrel OD: 0.810" (20.57mm) Diameter - Ring ID: 0.530" (13.46mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: LCC300-12-X-ND,298-1 4824,07498390250 Base Product Number: LCC300

Win Source Part Number: 1021569-LCC300-12-X
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: White
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 300MCM (kcmil)
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 1.190" (30.23mm)
Length - Overall: 5.940" (150.88mm)
Insulation: Non-Insulated
Tab Thickness: 0.160" (4.06mm)
Stud/Tab Size: 1/2 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.650" (16.51mm)
Diameter - Barrel OD: 0.810" (20.57mm)
Diameter - Ring ID: 0.530" (13.46mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: LCC300-12-X-ND,298-14824,07498390250
Base Product Number: LCC300

Buy Now Datasheet
Lugs - 298-14824-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 300MCM (kcmil) 1/2 Stud

Terminal Connector Rectangular Rectangular Tongue 300MCM (kcmil) 1/2 Stud

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1021569-LCC300-12-X 298-14824-ND
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors Lugs
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
IEC Connectors - 8662637 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Mounting Cable mount
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details