Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LCC3/0-14B-X

Description
Win Source Part Number: 1037921-LCC3/0-14B-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Orange Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 3/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.960" (24.38mm) Length - Overall: 3.560" (90.42mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 1/4 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.510" (12.95mm) Diameter - Barrel OD: 0.640" (16.26mm) Diameter - Ring ID: 0.270" (6.86mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCA3/0-38-X; LCAN3/0-56-X; LCA3/0-56-X; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498338280,298-2212 8,LCC3/0-14B-X-ND Base Product Number: LCC3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1037921-LCC3/0-14B-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Orange Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 3/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.960" (24.38mm) Length - Overall: 3.560" (90.42mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 1/4 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.510" (12.95mm) Diameter - Barrel OD: 0.640" (16.26mm) Diameter - Ring ID: 0.270" (6.86mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCA3/0-38-X; LCAN3/0-56-X; LCA3/0-56-X; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498338280,298-2212 8,LCC3/0-14B-X-ND Base Product Number: LCC3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1037921-LCC3/0-14B-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1037921-LCC3/0-14B-X
Connectors, Interconnects - Terminals - Rectangular Connectors 1037921-LCC3/0-14B-X
Win Source Part Number: 1037921-LCC3/0-14B-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Orange Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 3/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.960" (24.38mm) Length - Overall: 3.560" (90.42mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 1/4 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.510" (12.95mm) Diameter - Barrel OD: 0.640" (16.26mm) Diameter - Ring ID: 0.270" (6.86mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCA3/0-38-X; LCAN3/0-56-X; LCA3/0-56-X; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498338280,298-2212 8,LCC3/0-14B-X-ND Base Product Number: LCC3 Product Status: Obsolete

Win Source Part Number: 1037921-LCC3/0-14B-X
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Orange
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 3/0 AWG
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.960" (24.38mm)
Length - Overall: 3.560" (90.42mm)
Insulation: Non-Insulated
Tab Thickness: 0.130" (3.30mm)
Stud/Tab Size: 1/4 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.510" (12.95mm)
Diameter - Barrel OD: 0.640" (16.26mm)
Diameter - Ring ID: 0.270" (6.86mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCA3/0-38-X; LCAN3/0-56-X; LCA3/0-56-X;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498338280,298-22128,LCC3/0-14B-X-ND
Base Product Number: LCC3
Product Status: Obsolete

Buy Now Datasheet
Lugs - 298-22128-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 3/0 AWG 1/4 Stud

Terminal Connector Rectangular Rectangular Tongue 3/0 AWG 1/4 Stud

Buy Now Datasheet
3/0 Awg Wire, 1/4
Chicago, IL, United States
3/0 Awg Wire, 1/4" Bolt Hole, .75" Hole Spacing Rohs Compliant Panduit
66H1317
3/0 Awg Wire, 1/4" Bolt Hole, .75" Hole Spacing Rohs Compliant Panduit 66H1317
3/0 AWG Wire, 1/4" Bolt Hole, .75" hole spacing RoHS Compliant: Yes

3/0 AWG Wire, 1/4" Bolt Hole, .75" hole spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1037921-LCC3/0-14B-X 298-22128-ND 66H1317
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors Lugs 3/0 Awg Wire, 1/4" Bolt Hole, .75" Hole Spacing Rohs Compliant Panduit
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details