Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LCC4/0-56D-X

Description
Win Source Part Number: 1052801-LCC4/0-56D-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Purple Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 4/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 1.060" (26.92mm) Length - Overall: 3.920" (99.57mm) Insulation: Non-Insulated Tab Thickness: 0.140" (3.56mm) Stud/Tab Size: 5/16 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.570" (14.48mm) Diameter - Barrel OD: 0.710" (18.03mm) Diameter - Ring ID: 0.340" (8.64mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCAN4/0-56-X; LCAX4/0-38-X; LCAX4/0-12-X; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498338288,-3255-LC C4/0-56D-X Base Product Number: LCC4 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1052801-LCC4/0-56D-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Purple Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 4/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 1.060" (26.92mm) Length - Overall: 3.920" (99.57mm) Insulation: Non-Insulated Tab Thickness: 0.140" (3.56mm) Stud/Tab Size: 5/16 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.570" (14.48mm) Diameter - Barrel OD: 0.710" (18.03mm) Diameter - Ring ID: 0.340" (8.64mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCAN4/0-56-X; LCAX4/0-38-X; LCAX4/0-12-X; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498338288,-3255-LC C4/0-56D-X Base Product Number: LCC4 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1052801-LCC4/0-56D-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1052801-LCC4/0-56D-X
Connectors, Interconnects - Terminals - Rectangular Connectors 1052801-LCC4/0-56D-X
Win Source Part Number: 1052801-LCC4/0-56D-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Purple Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 4/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 1.060" (26.92mm) Length - Overall: 3.920" (99.57mm) Insulation: Non-Insulated Tab Thickness: 0.140" (3.56mm) Stud/Tab Size: 5/16 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.570" (14.48mm) Diameter - Barrel OD: 0.710" (18.03mm) Diameter - Ring ID: 0.340" (8.64mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCAN4/0-56-X; LCAX4/0-38-X; LCAX4/0-12-X; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498338288,-3255-LC C4/0-56D-X Base Product Number: LCC4 Product Status: Obsolete

Win Source Part Number: 1052801-LCC4/0-56D-X
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Purple
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 4/0 AWG
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 1.060" (26.92mm)
Length - Overall: 3.920" (99.57mm)
Insulation: Non-Insulated
Tab Thickness: 0.140" (3.56mm)
Stud/Tab Size: 5/16 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.570" (14.48mm)
Diameter - Barrel OD: 0.710" (18.03mm)
Diameter - Ring ID: 0.340" (8.64mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCAN4/0-56-X; LCAX4/0-38-X; LCAX4/0-12-X;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498338288,-3255-LCC4/0-56D-X
Base Product Number: LCC4
Product Status: Obsolete

Buy Now Datasheet
Lugs - LCC4/0-56D-X-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 4/0 AWG 5/16 Stud

Terminal Connector Rectangular Rectangular Tongue 4/0 AWG 5/16 Stud

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1052801-LCC4/0-56D-X LCC4/0-56D-X-ND
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors Lugs
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details