Panduit Corp. Terminals - LCCF750-38D-3 LCCF750-38D-3

Description
Manufacturer: Panduit Corp Win Source Part Number: 1029080-LCCF750-38D- 3 Packaging: Bulk Color: Orange Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 750 MCM (kcmil) Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 2.170" (55.12mm) Length - Overall: 6.350" (161.29mm) Insulation: Non-Insulated Tab Thickness: 0.320" (8.13mm) Stud/Tab Size: 3/8 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 1.170" (29.72mm) Diameter - Barrel OD: 1.800" (45.72mm) Diameter - Ring ID: 0.410" (10.41mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 1029080-LCCF750-38D- 3 Packaging: Bulk Color: Orange Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 750 MCM (kcmil) Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 2.170" (55.12mm) Length - Overall: 6.350" (161.29mm) Insulation: Non-Insulated Tab Thickness: 0.320" (8.13mm) Stud/Tab Size: 3/8 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 1.170" (29.72mm) Diameter - Barrel OD: 1.800" (45.72mm) Diameter - Ring ID: 0.410" (10.41mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - LCCF750-38D-3 - 1029080-LCCF750-38D-3 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - LCCF750-38D-3
1029080-LCCF750-38D-3
Terminals - LCCF750-38D-3 1029080-LCCF750-38D-3
Manufacturer: Panduit Corp Win Source Part Number: 1029080-LCCF750-38D- 3 Packaging: Bulk Color: Orange Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 750 MCM (kcmil) Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 2.170" (55.12mm) Length - Overall: 6.350" (161.29mm) Insulation: Non-Insulated Tab Thickness: 0.320" (8.13mm) Stud/Tab Size: 3/8 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 1.170" (29.72mm) Diameter - Barrel OD: 1.800" (45.72mm) Diameter - Ring ID: 0.410" (10.41mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Panduit Corp
Win Source Part Number: 1029080-LCCF750-38D-3
Packaging: Bulk
Color: Orange
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Wire Gauge: 750 MCM (kcmil)
Mounting: Free Hanging (In-Line)
Terminal Type: Rectangular Tongue
Width - Outer Edges: 2.170" (55.12mm)
Length - Overall: 6.350" (161.29mm)
Insulation: Non-Insulated
Tab Thickness: 0.320" (8.13mm)
Stud/Tab Size: 3/8 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 1.170" (29.72mm)
Diameter - Barrel OD: 1.800" (45.72mm)
Diameter - Ring ID: 0.410" (10.41mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Lugs - LCCF750-38D-3-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 750MCM (kcmil) 3/8 Stud

Terminal Connector Rectangular Rectangular Tongue 750MCM (kcmil) 3/8 Stud

Buy Now Datasheet
Copper Compression Lug, 2 Hole, 750 Kcmi Panduit - 49Y7023 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Lug, 2 Hole, 750 Kcmi Panduit
49Y7023
Copper Compression Lug, 2 Hole, 750 Kcmi Panduit 49Y7023
Copper Compression Lug, 2 Hole, 750 kcmi

Copper Compression Lug, 2 Hole, 750 kcmi

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1029080-LCCF750-38D-3 LCCF750-38D-3-ND 49Y7023
Product Name Terminals - LCCF750-38D-3 Lugs Copper Compression Lug, 2 Hole, 750 Kcmi Panduit
Termination Crimp, Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details