Panduit Corp. Lugs LCC6-10BWH-L

Description
Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - LCC6-10BWH-L-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud

Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud

Buy Now Datasheet
Copper Compression Lug, 2 Hole, #6 Awg, Rohs Compliant Panduit - 95H0570 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Lug, 2 Hole, #6 Awg, Rohs Compliant Panduit
95H0570
Copper Compression Lug, 2 Hole, #6 Awg, Rohs Compliant Panduit 95H0570
Copper Compression Lug, 2 Hole, #6 AWG, RoHS Compliant: Yes

Copper Compression Lug, 2 Hole, #6 AWG, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LCC6-10BWH-L-ND 95H0570
Product Name Lugs Copper Compression Lug, 2 Hole, #6 Awg, Rohs Compliant Panduit
Mounting Free Hanging (In-Line), 45° Angle
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details