Panduit Corp. Lugs LCC6-14AH-L

Description
Terminal Connector Rectangular Rectangular Tongue 6 AWG 1/4 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 6 AWG 1/4 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - LCC6-14AH-L-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 6 AWG 1/4 Stud

Terminal Connector Rectangular Rectangular Tongue 6 AWG 1/4 Stud

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number LCC6-14AH-L-ND
Product Name Lugs
Mounting Free Hanging (In-Line), 45° Angle
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-5317/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details