TE Connectivity Rectangular Connector Housings DT04-2P-CE09

Description
2 Rectangular Connectors - Housings Receptacle Black
Request a Quote Datasheet
Description
2 Rectangular Connectors - Housings Receptacle Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1734-1371-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1371-ND
Rectangular Connector Housings 1734-1371-ND
2 Rectangular Connectors - Housings Receptacle Black

2 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1364211-DT04-2P-CE09 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1364211-DT04-2P-CE09
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1364211-DT04-2P-CE09
Win Source Part Number: 1364211-DT04-2P-CE09 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: DT Package: Bulk Product Status: Active Features: Cap (Cover), IP68, IP6K9K Base Product Number: DT04 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Holder Note: Contacts Not Included

Win Source Part Number: 1364211-DT04-2P-CE09
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: DT
Package: Bulk
Product Status: Active
Features: Cap (Cover), IP68, IP6K9K
Base Product Number: DT04
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Holder
Note: Contacts Not Included

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
340-DT04-2P-CE09
13A Electronic Connector 340-DT04-2P-CE09
2 Pin Male Crimp Rectangular Connector, 13A Signal Product overview: DT04-2P-CE09 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-2P-CE09 can be used for catalog matching and distributor lookup.

2 Pin Male Crimp Rectangular Connector, 13A Signal Product overview: DT04-2P-CE09 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-2P-CE09 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors, Heavy Duty - DT Series - DT04-2P-CE09 - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DT Series
DT04-2P-CE09
Rectangular Connectors, Heavy Duty - DT Series DT04-2P-CE09
Reduced Dia. Seals, Shrink Boot Adapter

Reduced Dia. Seals, Shrink Boot Adapter

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1371-ND 1364211-DT04-2P-CE09 340-DT04-2P-CE09 DT04-2P-CE09
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 13A Electronic Connector Rectangular Connectors, Heavy Duty - DT Series
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Receptacle
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products